General Cable GF062UNI04LU-ECA
- 收藏
- 对比
GF062UNI04LU-ECA
956-GF062UNI04LU-ECA
无类别的
--
大陆
立即发货

LSZH UNIVERSAL 4 FIBRE CABLE 500M, RL of 500 Meters
1最小包装量--
GF062UNI04LU-ECA详情
General Cable GF062UNI04LU-ECA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Outer diameter approx.
24.7
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
186
Min. permitted bending radius, stationary application/permanent installation
99
Nominal voltage U
750
Conductor category
Class 5 = flexible
GF062UNI04LU-ECA拓展信息







哦! 它是空的。