General Devices B-217-2.5
- 收藏
- 对比
B-217-2.5
2982-B-217-2.5
机架
--
大陆
立即发货

EXTENSION BRACKET,FOR SOLID BEARING SLIDES, STEEL
1最小包装量--
B-217-2.5详情
General Devices B-217-2.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IA08BSN40NC
Approvals
CE, CSA, UL
Range
4 mm
Manufacturer
卡洛·加瓦齐
For Use With
C-300, C-874, C-3700 Series Solid Bearing Slides
屏蔽/屏蔽
Unshielded
输出类型
NC NPN
连接类型
Cable Connection
电源类型
DC
直径
8 mm
B-217-2.5拓展信息
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices







哦! 它是空的。