General Devices B-217-3.5
- 收藏
- 对比
B-217-3.5
2982-B-217-3.5
机架
--
大陆
立即发货

BRACKET,C-300/C-874/C-3700 SLIDE, STEEL
1最小包装量--
B-217-3.5详情
General Devices B-217-3.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TYD4X4NPG6
Slot Width
0.2
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes
For Use With
C-300, C-874, C-3700 Series Solid Bearing Slides
颜色
Gray
样式
Slotted, High Density
长度
72
长度(毫米)
1,828.8 mm
B-217-3.5拓展信息
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices







哦! 它是空的。