General Devices B-389
- 收藏
- 对比
B-389详情
General Devices B-389重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Brackets
房屋材料
Steel
Manufacturer Part Number
PDG34PH400E3ZN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
For Use With
C-300 Optional Mounting Brackets
RoHS
Compliant
额定电流
400 A
宽度
184 mm
达到SVHC
无SVHC
B-389拓展信息
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices








哦! 它是空的。