General Devices C-300-S-122-RC-3S
- 收藏
- 对比
C-300-S-122-RC-3S
2982-C-300-S-122-RC-3S
机架
--
大陆
立即发货

TELESCOPING SLIDE,23IN, STEEL
1最小包装量--
C-300-S-122-RC-3S详情
General Devices C-300-S-122-RC-3S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TYD4X4NPB6
Slot Width
0.2
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes
颜色
Black
样式
Slotted, High Density
长度
72
长度(毫米)
1,828.8 mm
C-300-S-122-RC-3S拓展信息
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices







哦! 它是空的。