General Devices C-7000-12
- 收藏
- 对比
C-7000-12
2982-C-7000-12
无类别的
--
大陆
立即发货

General Devices Part Rohs Compliant: Yes
1最小包装量--
C-7000-12详情
General Devices C-7000-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
35 - 50
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
RoHS
Non-Compliant
C-7000-12拓展信息







哦! 它是空的。