General Devices CC3085G
- 收藏
- 对比
CC3085G
2982-CC3085G
无类别的
--
大陆
立即发货

CC3085G datasheet pdf and Unclassified product details from General Devices stock available at utmel
1最小包装量--
CC3085G详情
General Devices CC3085G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
300 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CC3085G拓展信息







哦! 它是空的。