General Devices CLB-315-22-CM5
- 收藏
- 对比
CLB-315-22-CM5
2982-CLB-315-22-CM5
无类别的
--
大陆
立即发货

CLB-315-22-CM5 datasheet pdf and Unclassified product details from General Devices stock available at utmel
1最小包装量--
CLB-315-22-CM5详情
General Devices CLB-315-22-CM5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000071 oz
Case Code - mm
1608
Case Code - in
0603
Qualification
AEC-Q200
包装
Reel
系列
PCF
电阻
17.4 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CLB-315-22-CM5拓展信息







哦! 它是空的。