General Devices D-4454-19X24
- 收藏
- 对比
D-4454-19X24详情
General Devices D-4454-19X24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
External
材料
Steel
Manufacturer Part Number
RE65S
Approvals
CSA, UL
Manufacturer
Hubbell
For Use With
Vent Rack Cabinets
RoHS
Compliant
组成
Metallic
连接类型
Male/Female
宽度
432 mm
达到SVHC
无SVHC
D-4454-19X24拓展信息
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices
General Devices








哦! 它是空的。