General Electric 043168407786
- 收藏
- 对比
043168407786
957-043168407786
无类别的
--
大陆
立即发货

043168407786 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
043168407786详情
General Electric 043168407786重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1260 - 10080
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
043168407786拓展信息







哦! 它是空的。