General Electric 1121
- 收藏
- 对比
1121
957-1121
电机 - 交流, 直流 AC,DC
--
大陆
立即发货

Aluminum Wall Shelf, 20D x 36W x 13-1/2H, Silver, Width: 36
1最小包装量--
1121详情
General Electric 1121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
800 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1121拓展信息







哦! 它是空的。