General Electric 2N1115
- 收藏
- 对比
2N1115
957-2N1115
无类别的
--
大陆
立即发货

2N1115 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
2N1115详情
General Electric 2N1115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
SMT
Manufacturer part #
XF3M(1)-2815-1B
Packaging type
Bag
Content
1pc(s)
Case material
LCP, V0 according UL 94
Total number of pins
28
CS
1mm
Factory colour
Ecru
系列
XF3M(1)
类型
XF3M(1)-2815-1B
特征
+ locking mechanism
2N1115拓展信息







哦! 它是空的。