General Electric 605790
- 收藏
- 对比
605790
957-605790
无类别的
--
大陆
立即发货

605790 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
605790详情
General Electric 605790重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
8000 - 48000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
2000 - 4000
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
4000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
605790拓展信息







哦! 它是空的。