General Electric 81561
- 收藏
- 对比
81561
957-81561
无类别的
--
大陆
立即发货

40 W B10 Decorative Incandescent Bulb E12 (Candelabra) Soft White , 2PK
1最小包装量--
添加到询价列表
81561详情
General Electric 81561重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
81561拓展信息







哦! 它是空的。