General Electric AHM06LW
- 收藏
- 对比
AHM06LW
957-AHM06LW
无类别的
--
大陆
立即发货

AHM06LW 19 Window Air Conditioner with 6150 BTU Cooling Capacity Energy Star Grade Electronic Digital Thermostat 3...
1最小包装量--
添加到询价列表
AHM06LW详情
General Electric AHM06LW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
0个相似型号
AHM06LW拓展信息







哦! 它是空的。