General Electric CL04D310MWD
- 收藏
- 对比
CL04D310MWD
957-CL04D310MWD
无类别的
--
大陆
立即发货

CL04D310MWD datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
CL04D310MWD详情
General Electric CL04D310MWD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl chloride (PVC)
Plain interior
无
Material filament
Other
Degree of protection (IP)
IP68
Plain exterior
无
Approved according to DIN EN 61386-23
无
Approved according to UR
无
Nominal diameter
19
Approved according to CSA
无
防紫外线
无
灵活性
Flexible
CL04D310MWD拓展信息







哦! 它是空的。