General Electric CL0S6DTA0100
- 收藏
- 对比
CL0S6DTA0100
957-CL0S6DTA0100
无类别的
--
大陆
立即发货

CL0S6DTA0100 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
CL0S6DTA0100详情
General Electric CL0S6DTA0100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
1
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Rated operation power at AC-3, 400 V
45
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Door coupling rotary drive
Number of auxiliary contacts as normally closed contact
0
CL0S6DTA0100拓展信息







哦! 它是空的。