General Electric CR123C214B
- 收藏
- 对比
CR123C214B
957-CR123C214B
无类别的
--
大陆
立即发货

Overlaod Relay, Heater, Class 20, 19.2AMax Full-Load, Panel Mount, NEMA 1, 2
1最小包装量--
CR123C214B详情
General Electric CR123C214B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
475 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CR123C214B拓展信息







哦! 它是空的。