General Electric CR1511-36
- 收藏
- 对比
CR1511-36
957-CR1511-36
无类别的
--
大陆
立即发货

CR1511-36 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
CR1511-36详情
General Electric CR1511-36重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Rated operation power at AC-3, 400 V
5.5
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
CR1511-36拓展信息







哦! 它是空的。