General Electric CR30-503AA
- 收藏
- 对比
CR30-503AA
957-CR30-503AA
无类别的
--
大陆
立即发货

CR30-503AA datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
CR30-503AA详情
General Electric CR30-503AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
205
Material housing
Steel
Degree of protection (IP)
IP30
With lock
无
深度
205
宽度
300
高度
950
CR30-503AA拓展信息







哦! 它是空的。