General Electric CR313DC012
- 收藏
- 对比
CR313DC012
957-CR313DC012
无类别的
--
大陆
立即发货

CR313DC012 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
CR313DC012详情
General Electric CR313DC012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
750 - 3750
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
CR313DC012拓展信息







哦! 它是空的。