General Electric CR3415-40QC
- 收藏
- 对比
CR3415-40QC
957-CR3415-40QC
无类别的
--
大陆
立即发货

CR3415-40QC datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
CR3415-40QC详情
General Electric CR3415-40QC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Metal
Type of electric connection
焊旗连接
Construction type lens
Round
Rated operating voltage Ue
28 - 28
Voltage type
AC/DC
Degree of protection (IP)
IP67
Colour front ring
Natural colour
Type of lens
High
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
有
CR3415-40QC拓展信息







哦! 它是空的。