General Electric ELC/C-22023
- 收藏
- 对比
ELC/C-22023
957-ELC/C-22023
无类别的
--
大陆
立即发货

ELC/C-22023 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
添加到询价列表
ELC/C-22023详情
General Electric ELC/C-22023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
0个相似型号
ELC/C-22023拓展信息







哦! 它是空的。