General Electric EP101UCTB16
- 收藏
- 对比
EP101UCTB16
957-EP101UCTB16
断路器
--
大陆
立即发货

GE (General Electric) MCB EB100 UCT - EP101UCTB16
1最小包装量--
EP101UCTB16详情
General Electric EP101UCTB16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
5 - 10
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
11
Wrench width
22
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
EP101UCTB16拓展信息
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric







哦! 它是空的。