General Electric EPC61NC04
- 收藏
- 对比
EPC61NC04
957-EPC61NC04
断路器
--
大陆
立即发货

GE (General Electric) MCB Unibis EPC60 - EPC61NC04
1最小包装量--
EPC61NC04详情
General Electric EPC61NC04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
引脚数
26
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
方向
Straight
接头数量
26
辐射硬化
无
EPC61NC04拓展信息
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric







哦! 它是空的。