General Electric FDN456TD125GD
- 收藏
- 对比
FDN456TD125GD
957-FDN456TD125GD
无类别的
--
大陆
立即发货

GE (General Electric) Record Plus FD160 - FDN456TD125GD
1最小包装量--
FDN456TD125GD详情
General Electric FDN456TD125GD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
20, 21, 22
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
29 - 35
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
63
Wrench width
64
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
FDN456TD125GD拓展信息







哦! 它是空的。