General Electric GE231C1168P3
- 收藏
- 对比
GE231C1168P3
957-GE231C1168P3
无类别的
--
大陆
立即发货

GE231C1168P3 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GE231C1168P3详情
General Electric GE231C1168P3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 105
Outer diameter approx.
6.6
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
27
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GE231C1168P3拓展信息







哦! 它是空的。