General Electric GEF0RCE2MX400
- 收藏
- 对比
GEF0RCE2MX400
957-GEF0RCE2MX400
无类别的
--
大陆
立即发货

GEF0RCE2MX400 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEF0RCE2MX400详情
General Electric GEF0RCE2MX400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
3.2
Core identification
Colour
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Grey
Nominal voltage U
500
Conductor category
Class 6 = very flexible
GEF0RCE2MX400拓展信息







哦! 它是空的。