General Electric GEFORCE2 4200
- 收藏
- 对比
GEFORCE2 4200
957-GEFORCE2 4200
无类别的
--
大陆
立即发货

GEFORCE2 4200 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEFORCE2 4200详情
General Electric GEFORCE2 4200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Material core insulation
Rubber - silicone rubber (SIR)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 90
Conductor category
Class 5 = flexible
Nominal voltage U
500
Core colour
Black
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
2.5
Core identification
Colour
Outer diameter approx.
3.5
GEFORCE2 4200拓展信息







哦! 它是空的。