General Electric GEFORCE4 420G0
- 收藏
- 对比
GEFORCE4 420G0
957-GEFORCE4 420G0
无类别的
--
大陆
立即发货

GEFORCE4 420G0 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEFORCE4 420G0详情
General Electric GEFORCE4 420G0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
9.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
3.2
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
140
Min. permitted bending radius, stationary application/permanent installation
70
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GEFORCE4 420G0拓展信息







哦! 它是空的。