General Electric GEFORCE4TI42008X
- 收藏
- 对比
GEFORCE4TI42008X
957-GEFORCE4TI42008X
无类别的
--
大陆
立即发货

GEFORCE4TI42008X datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEFORCE4TI42008X详情
General Electric GEFORCE4TI42008X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
12.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
93
Min. permitted bending radius, stationary application/permanent installation
93
Nominal voltage U
750
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
GEFORCE4TI42008X拓展信息







哦! 它是空的。