General Electric GEFORCE6800 A1
- 收藏
- 对比
GEFORCE6800 A1
957-GEFORCE6800 A1
无类别的
--
大陆
立即发货

GEFORCE6800 A1 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEFORCE6800 A1详情
General Electric GEFORCE6800 A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
14.5
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.23
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
218
Min. permitted bending radius, stationary application/permanent installation
109
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GEFORCE6800 A1拓展信息







哦! 它是空的。