General Electric GEFORCE GO6200-A2
- 收藏
- 对比
GEFORCE GO6200-A2
957-GEFORCE GO6200-A2
无类别的
--
大陆
立即发货

GEFORCE GO6200-A2 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEFORCE GO6200-A2详情
General Electric GEFORCE GO6200-A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
27
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
135
Min. permitted bending radius, stationary application/permanent installation
81
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
GEFORCE GO6200-A2拓展信息







哦! 它是空的。