General Electric GEMUSB2200P
- 收藏
- 对比
GEMUSB2200P
957-GEMUSB2200P
无类别的
--
大陆
立即发货

GEMUSB2200P datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GEMUSB2200P详情
General Electric GEMUSB2200P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
11 - 16
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
25
Wrench width
28
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Model
Straight
GEMUSB2200P拓展信息







哦! 它是空的。