General Electric GENLOC31E-PL-WD R10
- 收藏
- 对比
GENLOC31E-PL-WD R10
957-GENLOC31E-PL-WD R10
无类别的
--
大陆
立即发货

GENLOC31E-PL-WD R10 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GENLOC31E-PL-WD R10详情
General Electric GENLOC31E-PL-WD R10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Blue
Outer diameter approx.
8.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
105
Min. permitted bending radius, stationary application/permanent installation
63
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GENLOC31E-PL-WD R10拓展信息







哦! 它是空的。