General Electric GPAU20LTAAM
- 收藏
- 对比
GPAU20LTAAM详情
General Electric GPAU20LTAAM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
10.01 mm
Minimum Cable Diameter (mm)
5 mm
Angle
Straight
Manufacturer Part Number
CC-NPT-38-G
Approvals
CSA, UL, VDE
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Non-Metallic
GPAU20LTAAM拓展信息








哦! 它是空的。