General Electric GPB204
- 收藏
- 对比
GPB204
957-GPB204
无类别的
--
大陆
立即发货

GPB204 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GPB204详情
General Electric GPB204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
6.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
50
Min. permitted bending radius, stationary application/permanent installation
27
Nominal voltage U
600
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GPB204拓展信息







哦! 它是空的。