General Electric GPBA01B-HL011
- 收藏
- 对比
GPBA01B-HL011
957-GPBA01B-HL011
无类别的
--
大陆
立即发货

GPBA01B-HL011 datasheet pdf and Unclassified product details from General Electric stock available at utmel
1最小包装量--
GPBA01B-HL011详情
General Electric GPBA01B-HL011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
39.5
Core identification
Colour
Nominal cross section conductor
95
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
GPBA01B-HL011拓展信息







哦! 它是空的。