General Electric JS630SFSS
- 收藏
- 对比
JS630SFSS
957-JS630SFSS
无类别的
--
大陆
立即发货

4.4 cu. ft. Slide-In Electric Range with Self-Cleaning Oven in Stainless Steel
1最小包装量--
JS630SFSS详情
General Electric JS630SFSS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Malleable Iron
Maximum Cable Diameter (mm)
19.05 mm
Minimum Cable Diameter (mm)
16.66 mm
Angle
45 Degrees
Manufacturer Part Number
CG7545 750
Approvals
CSA, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Commercial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
JS630SFSS拓展信息







哦! 它是空的。