General Electric RTN1N
- 收藏
- 对比
RTN1N
957-RTN1N
无类别的
--
大陆
立即发货

Ovrload Rely, 8 to 12A, Class 10, Bimetallc
1最小包装量--
RTN1N详情
General Electric RTN1N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 70
Outer diameter approx.
28.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
185
Min. permitted bending radius, stationary application/permanent installation
113.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
RTN1N拓展信息







哦! 它是空的。