General Electric THQB2125
- 收藏
- 对比
THQB2125
957-THQB2125
断路器
--
大陆
立即发货

GE THQB2125 Miniature Circuit Breaker, 25 A, 120/240V AC, 2 Pole, Bolt On
1最小包装量--
THQB2125详情
General Electric THQB2125重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.25 - 1
Connectable conductor cross section multi-wired
0.25 - 1
Material contact
Brass
Material of contact surface
Gold
Diameter plug-in contact
2
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 1
Type of electric connection
压接
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1
THQB2125拓展信息
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric
General Electric







哦! 它是空的。