General Instrument GI1181-Q
- 收藏
- 对比
GI1181-Q
958-GI1181-Q
无类别的
--
大陆
立即发货

GI1181-Q datasheet pdf and Unclassified product details from General Instrument stock available at utmel
1最小包装量--
GI1181-Q详情
General Instrument GI1181-Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
22.1
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
111
Min. permitted bending radius, stationary application/permanent installation
67
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GI1181-Q拓展信息







哦! 它是空的。