General Tools 482
- 收藏
- 对比
482详情
General Tools 482重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
PLASTIC
Manufacturer Part Number
HGLS11 250
Approvals
UL;cUL
Manufacturer
Crouse-Hinds Commercial Products
Mounting
固定螺钉
Package
Box
厂商
General Tools
Product Status
活跃
RoHS
Non-Compliant
系列
-
类型
Deburring Tools
组成
Iron
长度
5-1/8
482拓展信息








哦! 它是空的。