General Tools GENT11B
- 收藏
- 对比
GENT11B
2983-GENT11B
无类别的
--
大陆
立即发货

GENT11B datasheet pdf and Unclassified product details from General Tools stock available at utmel
1最小包装量--
GENT11B详情
General Tools GENT11B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
60 - 60
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
60
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
GENT11B拓展信息







哦! 它是空的。