GeneSiC Semiconductor G2SBA480
- 收藏
- 对比
G2SBA480
962-G2SBA480
无类别的
--
大陆
立即发货

G2SBA480 datasheet pdf and Unclassified product details from GeneSiC Semiconductor stock available at utmel
1最小包装量--
G2SBA480详情
GeneSiC Semiconductor G2SBA480重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
15.8
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
119
Min. permitted bending radius, stationary application/permanent installation
64
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Risk Rank
5.75
Ihs Manufacturer
GULF SEMICONDUCTOR LTD
Part Life Cycle Code
接触制造商
Manufacturer
Gulfsemi
Manufacturer Part Number
G2SBA480
ECCN 代码
EAR99
达到SVHC
unknown
G2SBA480拓展信息







哦! 它是空的。