GeneSiC Semiconductor GAP30(27)25-M
- 收藏
- 对比
GAP30(27)25-M
962-GAP30(27)25-M
无类别的
--
大陆
立即发货

GAP30(27)25-M datasheet pdf and Unclassified product details from GeneSiC Semiconductor stock available at utmel
1最小包装量--
GAP30(27)25-M详情
GeneSiC Semiconductor GAP30(27)25-M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Outer diameter approx.
11.8
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
GAP30(27)25-M拓展信息







哦! 它是空的。