GeneSiC Semiconductor GAP34MDS4T0000
- 收藏
- 对比
GAP34MDS4T0000
962-GAP34MDS4T0000
无类别的
--
大陆
立即发货

GAP34MDS4T0000 datasheet pdf and Unclassified product details from GeneSiC Semiconductor stock available at utmel
1最小包装量--
GAP34MDS4T0000详情
GeneSiC Semiconductor GAP34MDS4T0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
5.3
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.14
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
80
Min. permitted bending radius, stationary application/permanent installation
40
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
Manufacturer Part Number
GAP34MDS4T0000
Manufacturer
Positronic Industries
Part Life Cycle Code
活跃
Ihs Manufacturer
POSITRONIC INDUSTRIES INC
Risk Rank
5.76
ECCN 代码
EAR99
连接器类型
机架和面板连接器
HTS代码
8536.69.40.30
Reach合规守则
unknown
GAP34MDS4T0000拓展信息







哦! 它是空的。