GeneSiC Semiconductor GBPC3504T/W
- 收藏
- 对比
GBPC3504T/W详情
GeneSiC Semiconductor GBPC3504T/W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
9.2
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
69
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Manufacturer Part Number
GBPC3504T/W
Manufacturer
Daco Semiconductor Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
DACO SEMICONDUCTOR CO LTD
Risk Rank
5.76
ECCN 代码
EAR99
Reach合规守则
unknown
GBPC3504T/W拓展信息








哦! 它是空的。