Genesis Microchip GM3020
- 收藏
- 对比
GM3020
1610-GM3020
嵌入式 - 微控制器 - 应用特定
--
大陆
立即发货

CRT/Flat Panel Graphics Controller, CMOS, PQFP128, LQFP-128
1最小包装量--
GM3020详情
Genesis Microchip GM3020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
128
Part Life Cycle Code
Obsolete
Ihs Manufacturer
GENESIS MICROCHIP
Package Description
,
Package Body Material
PLASTIC/EPOXY
Package Shape
SQUARE
Package Style
FLATPACK
HTS代码
8542.31.00.01
端子位置
QUAD
终端形式
鸥翼
Reach合规守则
unknown
JESD-30代码
S-PQFP-G128
资历状况
不合格
uPs/uCs/外围ICs类型
DISPLAY CONTROLLER, CRT OR FLAT PANEL GRAPHICS DISPLAY
GM3020拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。