GL850G-OHG37详情
Genesys GL850G-OHG37重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-60 - 180
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 180
Outer diameter approx.
10.4
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
2.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
42
Nominal voltage U
500
Conductor category
Class 5 = flexible
GL850G-OHG37拓展信息








哦! 它是空的。